Video Shifter IC 28-VQFN (5x5) Package
Manufacturer: Texas Instruments
Win Source Part Number: 034502-TPS65192RHDR
Packaging: Reel - TR
Type: Level Shifter
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-VQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
9-Channel Level Shifter With Gate Voltage Shaping and Discharge Functions Product overview: TPS65192RHDR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TPS65192RHDR can be used for catalog matching and distributor lookup.
Video Shifter IC 28-VQFN (5x5) Package
IC VIDEO LEVEL SHIFTER 28VQFN
IC VIDEO LEVEL SHIFTER 28VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-24871-2-ND | 034502-TPS65192RHDR | 684-TPS65192RHDR | TPS65192RHDR | TPS65192RHDR | TPS65192RHDR |
| Product Name | Linear - Linear - Video Processing - TPS65192RHDR | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |