The TPS65185 is a single-chip power management integrated circuit designed to supply voltages for E Ink Vizplex electronic paper displays up to 9.7 inches and larger. It operates from a 3-V to 6-V input and generates positive and negative gate driver rails via a boost converter and an inverting buck-boost converter, with charge pumps up to +22 V and -20 V. Two tracking LDOs provide ±15 V at up to 120 mA for the source drivers, and an adjustable VCOM driver offers 0 V to -5.11 V with ±1.5% accuracy. The device includes active discharge on all rails and an integrated 10-Ω, 3.3-V power switch. It is housed in a 48-pin VQFN (RSL) package with a 6.00 mm × 6.00 mm body size, and operates from -40°C to 85°C.
PMIC for E-Ink? Vizplex? Enabled Electronic Paper Display, with Active Discharge 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS65185RSLT |
| Product Name | TPS65185 PMIC for E-Ink? Vizplex? Enabled Electronic Paper Display, with Active Discharge |
| Package Type | Other; VQFN |