Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65185RGZR TPS65185RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 043315-TPS65185RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043315-TPS65185RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65185RGZR - 043315-TPS65185RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65185RGZR
043315-TPS65185RGZR
PMIC - PMIC - Power Management - Specialized - TPS65185RGZR 043315-TPS65185RGZR
Manufacturer: Texas Instruments Win Source Part Number: 043315-TPS65185RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043315-TPS65185RGZR
Packaging: Reel - TR
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65185RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65185RGZR
Power Management - Specialized TPS65185RGZR
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 043315-TPS65185RGZR TPS65185RGZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65185RGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details