Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65182BRGZT TPS65182BRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273029-TPS65182BRGZ T Series: E Ink, Vizplex Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65182 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65182BRGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273029-TPS65182BRGZ T Series: E Ink, Vizplex Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65182 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65182BRGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZT - 1273029-TPS65182BRGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZT
1273029-TPS65182BRGZT
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZT 1273029-TPS65182BRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1273029-TPS65182BRGZ T Series: E Ink, Vizplex Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65182 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65182BRGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273029-TPS65182BRGZT
Series: E Ink, Vizplex
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Family Name: TPS65182
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TPS65182BRGZR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65182BRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65182BRGZT
Power Management - Specialized TPS65182BRGZT
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273029-TPS65182BRGZT TPS65182BRGZT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65182BRGZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details