Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65181BRGZR TPS65181BRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798112-TPS65181BRGZR Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65181B Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65181BRGZT; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798112-TPS65181BRGZR Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65181B Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65181BRGZT; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65181BRGZR - 798112-TPS65181BRGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65181BRGZR
798112-TPS65181BRGZR
PMIC - PMIC - Power Management - Specialized - TPS65181BRGZR 798112-TPS65181BRGZR
Manufacturer: Texas Instruments Win Source Part Number: 798112-TPS65181BRGZR Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65181B Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65181BRGZT; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798112-TPS65181BRGZR
Series: E Ink, Vizplex
Packaging: Reel package
Operating Temperature Range: -10°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Family Name: TPS65181B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TPS65181BRGZT;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65181BRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65181BRGZR
Power Management - Specialized TPS65181BRGZR
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798112-TPS65181BRGZR TPS65181BRGZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65181BRGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details