Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65175CRSHR TPS65175CRSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273026-TPS65175CRSH R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65175CRSHR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VQFN (7x7) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273026-TPS65175CRSH R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65175CRSHR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VQFN (7x7) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65175CRSHR - 1273026-TPS65175CRSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65175CRSHR
1273026-TPS65175CRSHR
PMIC - PMIC - Power Management - Specialized - TPS65175CRSHR 1273026-TPS65175CRSHR
Manufacturer: Texas Instruments Win Source Part Number: 1273026-TPS65175CRSH R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65175CRSHR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VQFN (7x7) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273026-TPS65175CRSHR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 8.6 V ~ 14.7 V
Family Name: TPS65175CRSHR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VQFN (7x7)
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65175CRSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65175CRSHR
Power Management - Specialized TPS65175CRSHR
LCD TV/Monitor PMIC 56-VQFN (7x7)

LCD TV/Monitor PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273026-TPS65175CRSHR TPS65175CRSHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65175CRSHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details