Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65170RHDR TPS65170RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081719-TPS65170RHDR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 8.6 V to 14.7 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS65170RHDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081719-TPS65170RHDR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 8.6 V to 14.7 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS65170RHDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65170RHDR - 081719-TPS65170RHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65170RHDR
081719-TPS65170RHDR
PMIC - PMIC - Power Management - Specialized - TPS65170RHDR 081719-TPS65170RHDR
Manufacturer: Texas Instruments Win Source Part Number: 081719-TPS65170RHDR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 8.6 V to 14.7 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS65170RHDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081719-TPS65170RHDR
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 8.6 V to 14.7 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): TPS65170RHDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65170RHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65170RHDR
Power Management - Specialized TPS65170RHDR
LCD TV/Monitor PMIC 28-VQFN (5x5)

LCD TV/Monitor PMIC 28-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081719-TPS65170RHDR TPS65170RHDR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65170RHDR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details