Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65167RHARG4 TPS65167RHARG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798111-TPS65167RHARG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Part Status: Obsolete(EOL) Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TSL1018IF; TSL1018IFT; ISL24003IRZ-T7; ISL97652IRZ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798111-TPS65167RHARG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Part Status: Obsolete(EOL) Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TSL1018IF; TSL1018IFT; ISL24003IRZ-T7; ISL97652IRZ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65167RHARG4 - 798111-TPS65167RHARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65167RHARG4
798111-TPS65167RHARG4
PMIC - PMIC - Power Management - Specialized - TPS65167RHARG4 798111-TPS65167RHARG4
Manufacturer: Texas Instruments Win Source Part Number: 798111-TPS65167RHARG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Part Status: Obsolete(EOL) Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TSL1018IF; TSL1018IFT; ISL24003IRZ-T7; ISL97652IRZ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798111-TPS65167RHARG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 6 V ~ 14 V
Part Status: Obsolete(EOL)
Family Name: TPS65167
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TSL1018IF; TSL1018IFT; ISL24003IRZ-T7; ISL97652IRZ;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65167RHARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65167RHARG4
Power Management - Specialized TPS65167RHARG4
LCD TV/Monitor PMIC 40-VQFN (6x6)

LCD TV/Monitor PMIC 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798111-TPS65167RHARG4 TPS65167RHARG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65167RHARG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details