Manufacturer: Texas Instruments
Win Source Part Number: 1112547-TPS65161BPWP
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 8 V to 14.7 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LCD TV/Monitor PMIC 28-HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1112547-TPS65161BPWPR | TPS65161BPWPR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65161BPWPR | Power Management - Specialized |
| Output Options | Inverting |