The TPS65150 is a low input voltage LCD bias IC that provides three regulated voltages for TFT LCD displays, including an integrated VCOM buffer and a high-voltage switch to isolate VGH. It is available in a VQFN-24 package measuring 4.00mm × 4.00mm and operates over a -40°C to 85°C temperature range. The device accepts an input voltage range of 1.8 V to 6 V, features adjustable power-on sequencing, and includes overvoltage and thermal shutdown protection. The VQFN-24 variant supports regulated positive and negative charge pump outputs, a gate voltage shaping circuit, and fault detection timing configurable via external components.
3-CH LCD Bias w/ GPM, VCOM Buffer & Gate Driver for Isolation Switch 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS65150RGER |
| Product Name | TPS65150 3-CH LCD Bias w/ GPM, VCOM Buffer & Gate Driver for Isolation Switch |
| Package Type | Other; HTSSOP,VQFN |