Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65150PWP TPS65150PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273011-TPS65150PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS65150 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273011-TPS65150PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS65150 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65150PWP - 1273011-TPS65150PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65150PWP
1273011-TPS65150PWP
PMIC - PMIC - Power Management - Specialized - TPS65150PWP 1273011-TPS65150PWP
Manufacturer: Texas Instruments Win Source Part Number: 1273011-TPS65150PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS65150 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1273011-TPS65150PWP
Packaging: Tube
Mounting Style: SMD
Applications: LCD Monitor, Notebook Display
Supply Current: 1.9mA
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65150
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 6V

Buy Now
Power Management - Specialized - TPS65150PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65150PWP
Power Management - Specialized TPS65150PWP
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273011-TPS65150PWP TPS65150PWP
Product Name PMIC - PMIC - Power Management - Specialized - TPS65150PWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details