Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65145RGER TPS65145RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112542-TPS65145RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112542-TPS65145RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65145RGER - 1112542-TPS65145RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65145RGER
1112542-TPS65145RGER
PMIC - PMIC - Power Management - Specialized - TPS65145RGER 1112542-TPS65145RGER
Manufacturer: Texas Instruments Win Source Part Number: 1112542-TPS65145RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112542-TPS65145RGER
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.8 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65145RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65145RGER
Power Management - Specialized TPS65145RGER
LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112542-TPS65145RGER TPS65145RGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS65145RGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers