Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132LYFFR TPS65132LYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900899-TPS65132LYFFR Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40872-1-ND, TPS65132LYFFR-ND, 296-40872-6, 296-40872-1, 296-40872-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900899-TPS65132LYFFR Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40872-1-ND, TPS65132LYFFR-ND, 296-40872-6, 296-40872-1, 296-40872-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132LYFFR - 900899-TPS65132LYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132LYFFR
900899-TPS65132LYFFR
PMIC - PMIC - Display Drivers - TPS65132LYFFR 900899-TPS65132LYFFR
Manufacturer: Texas Instruments Win Source Part Number: 900899-TPS65132LYFFR Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40872-1-ND, TPS65132LYFFR-ND, 296-40872-6, 296-40872-1, 296-40872-2

Manufacturer: Texas Instruments
Win Source Part Number: 900899-TPS65132LYFFR
Operating Temperature Range: -40°C ~ 85°C
Features: LCD, OLED Driver 15-DSBGA
Package: 15-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65132
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40872-1-ND, TPS65132LYFFR-ND, 296-40872-6, 296-40872-1, 296-40872-2

Buy Now Datasheet
Display Drivers - TPS65132LYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132LYFFR
Display Drivers TPS65132LYFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 900899-TPS65132LYFFR TPS65132LYFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132LYFFR Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Technology I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details