Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132B2YFFR TPS65132B2YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112536-TPS65132B2YF FR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112536-TPS65132B2YF FR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132B2YFFR - 1112536-TPS65132B2YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132B2YFFR
1112536-TPS65132B2YFFR
PMIC - PMIC - Display Drivers - TPS65132B2YFFR 1112536-TPS65132B2YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1112536-TPS65132B2YF FR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112536-TPS65132B2YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD, OLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 15-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 540μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TPS65132B2YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132B2YFFR
Display Drivers TPS65132B2YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1112536-TPS65132B2YFFR TPS65132B2YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132B2YFFR Display Drivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
LVDS Interface Ics - 1905985P - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Features RoHS
# of Rx 1 #
View Details