Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132B0YFFR TPS65132B0YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034484-TPS65132B0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034484-TPS65132B0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132B0YFFR - 034484-TPS65132B0YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132B0YFFR
034484-TPS65132B0YFFR
PMIC - PMIC - Display Drivers - TPS65132B0YFFR 034484-TPS65132B0YFFR
Manufacturer: Texas Instruments Win Source Part Number: 034484-TPS65132B0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034484-TPS65132B0YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD, OLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 15-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 540μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TPS65132B0YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132B0YFFR
Display Drivers TPS65132B0YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 034484-TPS65132B0YFFR TPS65132B0YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132B0YFFR Display Drivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details