Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132A0YFFR TPS65132A0YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034482-TPS65132A0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034482-TPS65132A0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132A0YFFR - 034482-TPS65132A0YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132A0YFFR
034482-TPS65132A0YFFR
PMIC - PMIC - Display Drivers - TPS65132A0YFFR 034482-TPS65132A0YFFR
Manufacturer: Texas Instruments Win Source Part Number: 034482-TPS65132A0YFF R Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034482-TPS65132A0YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD, OLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 15-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 540μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TPS65132A0YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132A0YFFR
Display Drivers TPS65132A0YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 034482-TPS65132A0YFFR TPS65132A0YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132A0YFFR Display Drivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details