Qorvo Buck LDO Voltage Regulator IC ACT8847QM171-T

Description
IC REG BUCK LDO 48TQFN Product overview: ACT8847QM171-T from Active-Semi International Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ACT8847QM171-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK LDO 48TQFN Product overview: ACT8847QM171-T from Active-Semi International Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ACT8847QM171-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck LDO Voltage Regulator IC
761-ACT8847QM171-T
Buck LDO Voltage Regulator IC 761-ACT8847QM171-T
IC REG BUCK LDO 48TQFN Product overview: ACT8847QM171-T from Active-Semi International Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ACT8847QM171-T can be used for catalog matching and distributor lookup.

IC REG BUCK LDO 48TQFN Product overview: ACT8847QM171-T from Active-Semi International Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ACT8847QM171-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ACT8847QM171-T - 1011920-ACT8847QM171-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ACT8847QM171-T
1011920-ACT8847QM171-T
PMIC - PMIC - Power Management - Specialized - ACT8847QM171-T 1011920-ACT8847QM171-T
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1011920-ACT8847QM171 -T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 1011920-ACT8847QM171-T
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 761-ACT8847QM171-T 1011920-ACT8847QM171-T
Product Name Buck LDO Voltage Regulator IC PMIC - PMIC - Power Management - Specialized - ACT8847QM171-T
Package Type Other; Reel - TR Other; 48-TQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1203-2-ND - DigiKey
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT5101QI102-TTR-ND - DigiKey
Specs
Regulator Category Switching
Package Type Other; 32-PowerVFQFN
View Details
2 suppliers
1.5V Voltage Regulator IC - 739-AAT3183IJS-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; Reel - TR
View Details
3 suppliers
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers