IC BAT CHG LI-ION 2-3CEL 100VQFN
IC BAT CHG LI-ION 2-3CEL 100VQFN
IC BAT CHG LI-ION 2-3CEL 100VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 034473-TPS65090ARVNR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Charge Current - Max: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VQFN-MR (9x9)
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): TPS65090ARVNT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BAT CHG LI-ION 2-3CEL 100VQFN
Charger IC Lithium Ion/Polymer 100-VQFN-MR (9x9)
IC BAT CHG LI-ION 2-3CEL 100VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-40864-2-ND | 034473-TPS65090ARVNR | TPS65090ARVNR | TPS65090ARVNR | TPS65090ARVNR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - TPS65090ARVNR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 100-VQFN Dual Rows, Exposed Pad | 100-VQFN-MR (9x9) | 100-VQFN Dual Rows, Exposed Pad | ||
| Pins | 100 | ||||
| Cells | 2 to 3 | 2 to 3 |