Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS650732RSLT TPS650732RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798103-TPS650732RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS650732 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS650732RSL; TPS650732RSLR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798103-TPS650732RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS650732 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS650732RSL; TPS650732RSLR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650732RSLT - 798103-TPS650732RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650732RSLT
798103-TPS650732RSLT
PMIC - PMIC - Power Management - Specialized - TPS650732RSLT 798103-TPS650732RSLT
Manufacturer: Texas Instruments Win Source Part Number: 798103-TPS650732RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS650732 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS650732RSL; TPS650732RSLR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798103-TPS650732RSLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 6.3 V
Family Name: TPS650732
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS650732RSL; TPS650732RSLR;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS650732RSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650732RSLT
Power Management - Specialized TPS650732RSLT
Mobile/OMAP™ PMIC 48-VQFN (6x6)

Mobile/OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798103-TPS650732RSLT TPS650732RSLT
Product Name PMIC - PMIC - Power Management - Specialized - TPS650732RSLT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details