Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65054RSMT TPS65054RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 034470-TPS65054RSMT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65054RSMR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034470-TPS65054RSMT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65054RSMR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65054RSMT - 034470-TPS65054RSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65054RSMT
034470-TPS65054RSMT
PMIC - PMIC - Power Management - Specialized - TPS65054RSMT 034470-TPS65054RSMT
Manufacturer: Texas Instruments Win Source Part Number: 034470-TPS65054RSMT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65054RSMR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034470-TPS65054RSMT
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Supply Voltage - Operating: 1.5 V to 6 V
Operating Supply Current: 1.25mA
Alternative Parts (Cross-Reference): TPS65054RSMR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65054RSMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65054RSMT
Power Management - Specialized TPS65054RSMT
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034470-TPS65054RSMT TPS65054RSMT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65054RSMT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details