Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65054RSMR TPS65054RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272982-TPS65054RSMR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMT; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272982-TPS65054RSMR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMT; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65054RSMR - 1272982-TPS65054RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65054RSMR
1272982-TPS65054RSMR
PMIC - PMIC - Power Management - Specialized - TPS65054RSMR 1272982-TPS65054RSMR
Manufacturer: Texas Instruments Win Source Part Number: 1272982-TPS65054RSMR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMT; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272982-TPS65054RSMR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 6 V
Family Name: TPS65054
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): TPS65054RSMT;
Introduction Date: April 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65054RSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65054RSMR
Power Management - Specialized TPS65054RSMR
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272982-TPS65054RSMR TPS65054RSMR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65054RSMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details