Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65053RGETG4 TPS65053RGETG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112511-TPS65053RGET G4 Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112511-TPS65053RGET G4 Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65053RGETG4 - 1112511-TPS65053RGETG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65053RGETG4
1112511-TPS65053RGETG4
PMIC - PMIC - Power Management - Specialized - TPS65053RGETG4 1112511-TPS65053RGETG4
Manufacturer: Texas Instruments Win Source Part Number: 1112511-TPS65053RGET G4 Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112511-TPS65053RGETG4
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65053RGETG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65053RGETG4
Power Management - Specialized TPS65053RGETG4
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112511-TPS65053RGETG4 TPS65053RGETG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65053RGETG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details