Texas Instruments RF Power Controller ICs - TPS65040ZQER TPS65040ZQER

Description
Manufacturer: Texas Instruments Win Source Part Number: 134393-TPS65040ZQER Packaging: Reel - TR Features: Power Amplifier Controller RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 71-BGA MicroStar Junior Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134393-TPS65040ZQER Packaging: Reel - TR Features: Power Amplifier Controller RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 71-BGA MicroStar Junior Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - TPS65040ZQER - 134393-TPS65040ZQER - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - TPS65040ZQER
134393-TPS65040ZQER
RF Power Controller ICs - TPS65040ZQER 134393-TPS65040ZQER
Manufacturer: Texas Instruments Win Source Part Number: 134393-TPS65040ZQER Packaging: Reel - TR Features: Power Amplifier Controller RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 71-BGA MicroStar Junior Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134393-TPS65040ZQER
Packaging: Reel - TR
Features: Power Amplifier Controller
RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 71-BGA MicroStar Junior
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134393-TPS65040ZQER
Product Name RF Power Controller ICs - TPS65040ZQER
Package Type BGA; 71-BGA MicroStar Junior
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers