Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS650244RHBR TPS650244RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272974-TPS650244RHB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBT; Introduction Date: December 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272974-TPS650244RHB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBT; Introduction Date: December 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650244RHBR - 1272974-TPS650244RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650244RHBR
1272974-TPS650244RHBR
PMIC - PMIC - Battery Management - TPS650244RHBR 1272974-TPS650244RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1272974-TPS650244RHB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBT; Introduction Date: December 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272974-TPS650244RHBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS650244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBT;
Introduction Date: December 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - TPS650244RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650244RHBR
Battery Management TPS650244RHBR
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650244RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650244RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650244RHBR
IC BAT PWR MGMT LI-ION 1C 32VQFN

IC BAT PWR MGMT LI-ION 1C 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272974-TPS650244RHBR TPS650244RHBR TPS650244RHBR
Product Name PMIC - PMIC - Battery Management - TPS650244RHBR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details