Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)
IC BAT PWR MGMT LI-ION 1C 40WQFN
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Battery Management 6-Channel Power Management IC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS65023RSBT | TPS65023RSBT | 33AH5333 | TPS65023RSBT |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Power Management Ic, -40 To 85Deg C; Supply Voltage Texas Instruments | Battery Management |
| Type | 40-WFQFN Exposed Pad |