Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65023RSBRG4 TPS65023RSBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213412-TPS65023RSBRG 4 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213412-TPS65023RSBRG 4 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65023RSBRG4 - 213412-TPS65023RSBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65023RSBRG4
213412-TPS65023RSBRG4
PMIC - PMIC - Battery Management - TPS65023RSBRG4 213412-TPS65023RSBRG4
Manufacturer: Texas Instruments Win Source Part Number: 213412-TPS65023RSBRG 4 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213412-TPS65023RSBRG4
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - TPS65023RSBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65023RSBRG4
Battery Management TPS65023RSBRG4
Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65023RSBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65023RSBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65023RSBRG4
IC BAT PWR MGMT LI-ION 1C 40WQFN

IC BAT PWR MGMT LI-ION 1C 40WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213412-TPS65023RSBRG4 TPS65023RSBRG4 TPS65023RSBRG4
Product Name PMIC - PMIC - Battery Management - TPS65023RSBRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products