Texas Instruments Standard Linear and Logic Ic, Power Management, Qfn-40; Supply Voltage Texas Instruments TPS65023RSBR

Description
IC, POWER MANAGEMENT, QFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT, QFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management, Qfn-40; Supply Voltage Texas Instruments - 29AH1580 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management, Qfn-40; Supply Voltage Texas Instruments
29AH1580
Ic, Power Management, Qfn-40; Supply Voltage Texas Instruments 29AH1580
IC, POWER MANAGEMENT, QFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, POWER MANAGEMENT, QFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Battery Management - TPS65023RSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65023RSBR
Battery Management TPS65023RSBR
Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65023RSBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65023RSBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65023RSBR
IC BAT PWR MGMT LI-ION 1C 40WQFN

IC BAT PWR MGMT LI-ION 1C 40WQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 29AH1580 TPS65023RSBR TPS65023RSBR
Product Name Ic, Power Management, Qfn-40; Supply Voltage Texas Instruments Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details