Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65023BRSBT TPS65023BRSBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272969-TPS65023BRSB T Packaging: Reel Function: Power Management Interface: I2C Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TPS65023B Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272969-TPS65023BRSB T Packaging: Reel Function: Power Management Interface: I2C Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TPS65023B Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65023BRSBT - 1272969-TPS65023BRSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65023BRSBT
1272969-TPS65023BRSBT
PMIC - PMIC - Battery Management - TPS65023BRSBT 1272969-TPS65023BRSBT
Manufacturer: Texas Instruments Win Source Part Number: 1272969-TPS65023BRSB T Packaging: Reel Function: Power Management Interface: I2C Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TPS65023B Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1272969-TPS65023BRSBT
Packaging: Reel
Function: Power Management
Interface: I2C
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65023B
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now
Battery Management - TPS65023BRSBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65023BRSBT
Battery Management TPS65023BRSBT
Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 40-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65023BRSBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65023BRSBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65023BRSBT
IC BAT PWR MGMT LI-ION 1C 40WQFN

IC BAT PWR MGMT LI-ION 1C 40WQFN

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
TPS65023BRSBT
Battery Management TPS65023BRSBT
Battery Management Pwr Mgmt IC for Li/Ion-Pwred Sys

Battery Management Pwr Mgmt IC for Li/Ion-Pwred Sys

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272969-TPS65023BRSBT TPS65023BRSBT TPS65023BRSBT TPS65023BRSBT
Product Name PMIC - PMIC - Battery Management - TPS65023BRSBT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details