Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS650231YFFR TPS650231YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112498-TPS650231YFF R Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA (2.8x2.8) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112498-TPS650231YFF R Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA (2.8x2.8) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650231YFFR - 1112498-TPS650231YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650231YFFR
1112498-TPS650231YFFR
PMIC - PMIC - Battery Management - TPS650231YFFR 1112498-TPS650231YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1112498-TPS650231YFF R Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA (2.8x2.8) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112498-TPS650231YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA (2.8x2.8)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650231YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650231YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650231YFFR
IC BAT PWR MGT LI-ION 1C 49DSBGA

IC BAT PWR MGT LI-ION 1C 49DSBGA

Supplier's Site
Battery Management - TPS650231YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650231YFFR
Battery Management TPS650231YFFR
Battery Power Management IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Battery Power Management IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112498-TPS650231YFFR TPS650231YFFR TPS650231YFFR
Product Name PMIC - PMIC - Battery Management - TPS650231YFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details