Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65022RHAT TPS65022RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272968-TPS65022RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAH-M6T1U; S-8239AAA-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272968-TPS65022RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAH-M6T1U; S-8239AAA-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65022RHAT - 1272968-TPS65022RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65022RHAT
1272968-TPS65022RHAT
PMIC - PMIC - Battery Management - TPS65022RHAT 1272968-TPS65022RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1272968-TPS65022RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAH-M6T1U; S-8239AAA-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272968-TPS65022RHAT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Function: Power Management
Interface: I2C
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65022
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): S-8239AAH-M6T1U; S-8239AAA-M6T1U; TPS65022RHA;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65022RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65022RHAT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65022RHAT
IC BAT PWR MGMT LI-ION 1C 40VQFN

IC BAT PWR MGMT LI-ION 1C 40VQFN

Supplier's Site
Battery Management - TPS65022RHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65022RHAT
Battery Management TPS65022RHAT
Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272968-TPS65022RHAT TPS65022RHAT TPS65022RHAT
Product Name PMIC - PMIC - Battery Management - TPS65022RHAT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details