Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65021RHATG4 TPS65021RHATG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112494-TPS65021RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112494-TPS65021RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65021RHATG4 - 1112494-TPS65021RHATG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65021RHATG4
1112494-TPS65021RHATG4
PMIC - PMIC - Battery Management - TPS65021RHATG4 1112494-TPS65021RHATG4
Manufacturer: Texas Instruments Win Source Part Number: 1112494-TPS65021RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112494-TPS65021RHATG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - TPS65021RHATG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65021RHATG4
Battery Management TPS65021RHATG4
Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65021RHATG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65021RHATG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65021RHATG4
IC BAT PWR MGMT LI-ION 1C 40VQFN

IC BAT PWR MGMT LI-ION 1C 40VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112494-TPS65021RHATG4 TPS65021RHATG4 TPS65021RHATG4
Product Name PMIC - PMIC - Battery Management - TPS65021RHATG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products