Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - TPS65020RHAT TPS65020RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 034448-TPS65020RHAT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034448-TPS65020RHAT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65020RHAT - 034448-TPS65020RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65020RHAT
034448-TPS65020RHAT
PMIC - PMIC - Battery Management - TPS65020RHAT 034448-TPS65020RHAT
Manufacturer: Texas Instruments Win Source Part Number: 034448-TPS65020RHAT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034448-TPS65020RHAT
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Power Management
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65020RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65020RHAT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65020RHAT
IC BATT PWR MGMT LI-ION 40VQFN

IC BATT PWR MGMT LI-ION 40VQFN

Supplier's Site
Power Management, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments - 29AH8182 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments
29AH8182
Power Management, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments 29AH8182
POWER MANAGEMENT, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Battery Management - TPS65020RHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65020RHAT
Battery Management TPS65020RHAT
Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034448-TPS65020RHAT TPS65020RHAT 29AH8182 TPS65020RHAT
Product Name PMIC - PMIC - Battery Management - TPS65020RHAT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Power Management, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details