Texas Instruments PMIC - PMIC - Battery Chargers - TPS65010RGZTG4 TPS65010RGZTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112487-TPS65010RGZT G4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112487-TPS65010RGZT G4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TPS65010RGZTG4 - 1112487-TPS65010RGZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TPS65010RGZTG4
1112487-TPS65010RGZTG4
PMIC - PMIC - Battery Chargers - TPS65010RGZTG4 1112487-TPS65010RGZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112487-TPS65010RGZT G4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112487-TPS65010RGZTG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1112487-TPS65010RGZTG4
Product Name PMIC - PMIC - Battery Chargers - TPS65010RGZTG4
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
Battery Management - 2323055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSDSO
Pins 24
Operating Temperature 150 C (302 F)
View Details
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details