Manufacturer: Texas Instruments
Win Source Part Number: 034443-TPS65010RGZR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 48VQFN
IC BATT CHG LI-ION 1CELL 48VQFN
IC BATT CHG LI-ION 1CELL 48VQFN
IC BATT CHG LI-ION 1CELL 48VQFN
IC BATT CHG LI-ION 1CELL 48VQFN
Charger IC Lithium Ion/Polymer 48-VQFN (7x7)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 034443-TPS65010RGZR | 296-15241-2-ND | TPS65010RGZR | TPS65010RGZR | TPS65010RGZR |
| Product Name | PMIC - PMIC - Battery Chargers - TPS65010RGZR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Package Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 5.5 volts | 5.5 volts | 4.2 volts | ||
| Charge Current | 500 mA | 500 mA | 500 mA |