Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS650061RUKR TPS650061RUKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272955-TPS650061RUK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650061 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650061RUKT; Introduction Date: September 01, 2009 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272955-TPS650061RUK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650061 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650061RUKT; Introduction Date: September 01, 2009 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650061RUKR - 1272955-TPS650061RUKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650061RUKR
1272955-TPS650061RUKR
PMIC - PMIC - Power Management - Specialized - TPS650061RUKR 1272955-TPS650061RUKR
Manufacturer: Texas Instruments Win Source Part Number: 1272955-TPS650061RUK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650061 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650061RUKT; Introduction Date: September 01, 2009 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272955-TPS650061RUKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Family Name: TPS650061
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-WQFN (3x3)
Alternative Parts (Cross-Reference): TPS650061RUKT;
Introduction Date: September 01, 2009
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS650061RUKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650061RUKR
Power Management - Specialized TPS650061RUKR
Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272955-TPS650061RUKR TPS650061RUKR
Product Name PMIC - PMIC - Power Management - Specialized - TPS650061RUKR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details