3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit 7-TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Manufacturer: Texas Instruments
Win Source Part Number: 132615-LM22673TJE-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Switching Voltage Regulators 3A SD Vtg Reg
IC REG BUCK 5V 3A TO263-7
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPBCT-ND | 132615-LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB | LM22673TJE-5.0/NOPB |
| Product Name | LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673TJE-5.0/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | ||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |