Texas Instruments Buck 2.4V 5.5V 1A Step-Down DC-DC Converter IC TPS62821DLCR

Description
2.4V-5.5V input, 1A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125 Product overview: TPS62821DLCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4V, 5.5V, 1A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4V, 5.5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62821DLCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4V-5.5V input, 1A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125 Product overview: TPS62821DLCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4V, 5.5V, 1A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4V, 5.5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62821DLCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.4V 5.5V 1A Step-Down DC-DC Converter IC - 739-TPS62821DLCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.4V 5.5V 1A Step-Down DC-DC Converter IC
739-TPS62821DLCR
Buck 2.4V 5.5V 1A Step-Down DC-DC Converter IC 739-TPS62821DLCR
2.4V-5.5V input, 1A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125 Product overview: TPS62821DLCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4V, 5.5V, 1A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4V, 5.5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62821DLCR can be used for catalog matching and distributor lookup.

2.4V-5.5V input, 1A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125 Product overview: TPS62821DLCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4V, 5.5V, 1A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4V, 5.5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62821DLCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62821DLCR
Product Name Buck 2.4V 5.5V 1A Step-Down DC-DC Converter IC
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
3.3V 8A 60V DC-DC Converter IC - 132-PT4581A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 3.3 volts
Input Voltage 60 volts
IOUT 8 amps
View Details
2 suppliers