Texas Instruments 3.3V 8A 60V DC-DC Converter IC PT4581A

Description
3.3V 8A DC-DC Converter Module, 18-60V In, 26.4W, SIP Product overview: PT4581A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8A, 60V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4581A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 8A DC-DC Converter Module, 18-60V In, 26.4W, SIP Product overview: PT4581A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8A, 60V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4581A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 8A 60V DC-DC Converter IC - 132-PT4581A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 8A 60V DC-DC Converter IC
132-PT4581A
3.3V 8A 60V DC-DC Converter IC 132-PT4581A
3.3V 8A DC-DC Converter Module, 18-60V In, 26.4W, SIP Product overview: PT4581A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8A, 60V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4581A can be used for catalog matching and distributor lookup.

3.3V 8A DC-DC Converter Module, 18-60V In, 26.4W, SIP Product overview: PT4581A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8A, 60V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4581A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1190490-PT4581A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1190490-PT4581A
Power Supplies - Board Mount - DC DC Converters 1190490-PT4581A
Win Source Part Number: 1190490-PT4581A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT4580 (30W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 18V Voltage - Input (Max): 60V Voltage - Output 1: 3.3V Efficiency: 80% Mounting Type: Through Hole, Right Angle Package / Case: 19-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT4581A-NDR,PT4581A -NDR,-PT4581A-ND Base Product Number: PT4581 Product Status: Obsolete

Win Source Part Number: 1190490-PT4581A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT4580 (30W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 18V
Voltage - Input (Max): 60V
Voltage - Output 1: 3.3V
Efficiency: 80%
Mounting Type: Through Hole, Right Angle
Package / Case: 19-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT4581A-NDR,PT4581A-NDR,-PT4581A-ND
Base Product Number: PT4581
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT4581A 1190490-PT4581A
Product Name 3.3V 8A 60V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 3.3 volts 18 to 60 volts
Input Voltage 60 volts
IOUT 8 amps
Unlock Full Specs
to access all available technical data