The TPS6281228QWRWYRQ1 is a 2-A, automotive-grade synchronous step-down DC/DC converter with a fixed output voltage of 1.1 V, designed for applications in infotainment and advanced driver assistance systems. It operates from a 2.75-V to 6-V input voltage range and uses a peak current mode control topology. The device is packaged in a 3-mm × 2-mm VQFN-HR (RWY) package with wettable flanks, operates over a junction temperature range of -40°C to +125°C, and is AEC-Q100 qualified. It supports adjustable switching frequencies from 1.8 MHz to 4 MHz, offers 1% output voltage accuracy in PWM mode, and includes features such as power-good output, active output discharge, and optional spread spectrum clocking.
Automotive 2.75-V to 6-V, 2-A step-down converter in a 2mm x 3mm wettable-flanks QFN package 9-VQFN-HR -40 to 125 Product overview: TPS6281228QWRWYRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, QFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6281228QWRWYR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS6281228QWRWYRQ1 |
| Product Name | Automotive Buck QFN Step-Down DC-DC Converter IC |
| Input Voltage | 6 volts |