Texas Instruments Buck 2.25MHz Step-Down DC-DC Converter IC TPS62751DSKT

Description
2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85 Product overview: TPS62751DSKT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62751DSKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85 Product overview: TPS62751DSKT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62751DSKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.25MHz Step-Down DC-DC Converter IC
750-TPS62751DSKT
Buck 2.25MHz Step-Down DC-DC Converter IC 750-TPS62751DSKT
2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85 Product overview: TPS62751DSKT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62751DSKT can be used for catalog matching and distributor lookup.

2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85 Product overview: TPS62751DSKT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62751DSKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-TPS62751DSKT
Product Name Buck 2.25MHz Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 5.1 volts
Input Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Smd
Input Voltage 36 volts
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers