Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2Mhz, Wson-12; Topology Texas Instruments TPS62742DSST

Description
DC/DC CONV, BUCK, 2MHZ, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:400mA; Output Voltage Min:1.8V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 2MHZ, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:400mA; Output Voltage Min:1.8V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2Mhz, Wson-12; Topology Texas Instruments - 28AH6008 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2Mhz, Wson-12; Topology Texas Instruments
28AH6008
Dc/dc Conv, Buck, 2Mhz, Wson-12; Topology Texas Instruments 28AH6008
DC/DC CONV, BUCK, 2MHZ, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:400mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2MHZ, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:400mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62742DSST
Switching Voltage Regulators TPS62742DSST
Switching Voltage Regulators 360nA Iq Step-Down Converter

Switching Voltage Regulators 360nA Iq Step-Down Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS62742DSST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS62742DSST
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62742DSST
IC REG CONV BLUETTH 1OUT 12WSON

IC REG CONV BLUETTH 1OUT 12WSON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 28AH6008 TPS62742DSST TPS62742DSST
Product Name Dc/dc Conv, Buck, 2Mhz, Wson-12; Topology Texas Instruments Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details