Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 3Mhz, Uson-6; Topology Texas Instruments TPS62730DRYR

Description
DC/DC CONV, SYNC BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 3Mhz, Uson-6; Topology Texas Instruments - 28AH6007 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, Uson-6; Topology Texas Instruments
28AH6007
Dc/dc Conv, Sync Buck, 3Mhz, Uson-6; Topology Texas Instruments 28AH6007
DC/DC CONV, SYNC BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS62730DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS62730DRYR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62730DRYR
IC REG CONV BLUETOOTH 1OUT 6SON

IC REG CONV BLUETOOTH 1OUT 6SON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6007 TPS62730DRYR
Product Name Dc/dc Conv, Sync Buck, 3Mhz, Uson-6; Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 1.9 to 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details