Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196913-LM1771TSD/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable
Supply Voltage: 2.8 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM1771
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (3x3)
Alternative Parts (Cross-Reference): MAX1639ESE+; MAX1639ESE+T; XRP6142EL0-5-F;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
IC REG CTRLR BUCK 6WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
Regulator Output DC-DC Controller IC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1771TSD/NOPB | 1196913-LM1771TSD/NOPB | LM1771TSD/NOPBTR-ND | LM1771TSD/NOPB | LM1771TSD/NOPB | LM1771TSD/NOPB |
| Product Name | LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771TSD/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VSSOP,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | ||
| Output Voltage | 0.8000 to 4.5 volts | |||||
| IOUT | 6 amps |