Texas Instruments Buck 3.3V 300mA SOT-23 Step-Down DC-DC Converter IC TPS62203DBVTG4

Description
3.3V 300mA Step-Down DC/DC Converter, 95% Eff, SOT-23-5 Product overview: TPS62203DBVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 300mA, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62203DBVTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 300mA Step-Down DC/DC Converter, 95% Eff, SOT-23-5 Product overview: TPS62203DBVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 300mA, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62203DBVTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.3V 300mA SOT-23 Step-Down DC-DC Converter IC
739-TPS62203DBVTG4
Buck 3.3V 300mA SOT-23 Step-Down DC-DC Converter IC 739-TPS62203DBVTG4
3.3V 300mA Step-Down DC/DC Converter, 95% Eff, SOT-23-5 Product overview: TPS62203DBVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 300mA, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62203DBVTG4 can be used for catalog matching and distributor lookup.

3.3V 300mA Step-Down DC/DC Converter, 95% Eff, SOT-23-5 Product overview: TPS62203DBVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 300mA, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62203DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVTG4 - 1272879-TPS62203DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVTG4
1272879-TPS62203DBVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVTG4 1272879-TPS62203DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1272879-TPS62203DBVT G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: TPS62203 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): RT8009-33PB; RT8009-33GB; XM5061_33; Introduction Date: September 01, 2004 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272879-TPS62203DBVTG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62203
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): RT8009-33PB; RT8009-33GB; XM5061_33;
Introduction Date: September 01, 2004
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS62203DBVTG4 1272879-TPS62203DBVTG4
Product Name Buck 3.3V 300mA SOT-23 Step-Down DC-DC Converter IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVTG4
Package Type Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts
Input Voltage 6 volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers