Texas Instruments High-Performance Analog Optoisolator IC TPS62200DBVR

Description
(PRICE/TC), DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:300MA; OUTPUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:300MA; OUTPUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 17099145 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
17099145
Optoisolator IC 17099145
(PRICE/TC), DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:300MA; OUTPUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:300MA; OUTPUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 17099145
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139-020E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details