The LM22680MRX-ADJ/NOPB is a 42 V, 2 A step-down voltage regulator with an adjustable output as low as 1.285 V, designed for industrial, telecom, and embedded applications. It features a 500 kHz default switching frequency, adjustable from 200 kHz to 1 MHz, and an internally compensated voltage mode control with a 200-mΩ N-channel MOSFET. The device operates over a junction temperature range of -40°C to 125°C and includes a precision enable pin, adjustable soft-start, and an integrated boot-strap diode. It is packaged in an 8-pin HSOP with an exposed thermal pad (SO PowerPAD™), measuring 4.89 mm × 3.90 mm. The part is configured for the adjustable output variant with a power pad thermal connection to GND and is qualified as an automotive-grade product in accordance with AEC-Q100 Grade 1.
2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
Texas Instruments LM22680MRX-ADJ/NOPB
Texas Instruments LM22680MRX-ADJ/NOPB
Texas Instruments LM22680MRX-ADJ/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 018712-LM22680MRX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: LM22680
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MP2560DN; MP2560DN-Z; MP2560DN-LF-Z;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 42V, 2A Step-Down DC/DC Switching Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOPWR
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22680MRX-ADJ/NOPB | 296-41287-1-ND | 2264774 | 018712-LM22680MRX-ADJ/NOPB | LM22680MRX-ADJ/NOPB | LM22680MRX-ADJ/NOPB | LM22680MRX-ADJ/NOPB | LM22680MRX-ADJ/NOPB | LM22680MRX-ADJ/NOPB |
| Product Name | LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22680MRX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Boost | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | TO-263; Other; TO-263 | Other; 8-SO PowerPad | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts |