Texas Instruments Buck 4A VQFN Step-Down DC-DC Converter IC TPS62095RGTT

Description
4A Synchronous Step Down Converter with DCS Control 16-VQFN -40 to 85 Product overview: TPS62095RGTT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62095RGTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A Synchronous Step Down Converter with DCS Control 16-VQFN -40 to 85 Product overview: TPS62095RGTT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62095RGTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4A VQFN Step-Down DC-DC Converter IC
739-TPS62095RGTT
Buck 4A VQFN Step-Down DC-DC Converter IC 739-TPS62095RGTT
4A Synchronous Step Down Converter with DCS Control 16-VQFN -40 to 85 Product overview: TPS62095RGTT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62095RGTT can be used for catalog matching and distributor lookup.

4A Synchronous Step Down Converter with DCS Control 16-VQFN -40 to 85 Product overview: TPS62095RGTT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62095RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62095RGTT
Product Name Buck 4A VQFN Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 5.5 volts
Input Voltage 5.5 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers