Texas Instruments Standard Linear and Logic Buck 1.2A Step-Down DC-DC Converter IC TPS62081DSGR

Description
1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 125 Product overview: TPS62081DSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62081DSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 125 Product overview: TPS62081DSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62081DSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.2A Step-Down DC-DC Converter IC - 739-TPS62081DSGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.2A Step-Down DC-DC Converter IC
739-TPS62081DSGR
Buck 1.2A Step-Down DC-DC Converter IC 739-TPS62081DSGR
1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 125 Product overview: TPS62081DSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62081DSGR can be used for catalog matching and distributor lookup.

1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 125 Product overview: TPS62081DSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62081DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62081DSGR
Product Name Buck 1.2A Step-Down DC-DC Converter IC
Output Voltage 1.8 volts
Input Voltage 6 volts
IOUT 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers