Texas Instruments Standard Linear and Logic Buck 800mA 10V 6V Step-Down DC-DC Converter IC TPS62051DGS

Description
800mA, 10V Vin, 6V Vout, Step-Down Converter, VSSOP Product overview: TPS62051DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62051DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800mA, 10V Vin, 6V Vout, Step-Down Converter, VSSOP Product overview: TPS62051DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62051DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 800mA 10V 6V Step-Down DC-DC Converter IC
739-TPS62051DGS
Buck 800mA 10V 6V Step-Down DC-DC Converter IC 739-TPS62051DGS
800mA, 10V Vin, 6V Vout, Step-Down Converter, VSSOP Product overview: TPS62051DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62051DGS can be used for catalog matching and distributor lookup.

800mA, 10V Vin, 6V Vout, Step-Down Converter, VSSOP Product overview: TPS62051DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62051DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62051DGS
Product Name Buck 800mA 10V 6V Step-Down DC-DC Converter IC
Package Type Other; VSSOP
Output Voltage 6 volts
Input Voltage 10 volts
IOUT 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR14050SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers