IC REG BOOST ADJ 500MA 6DSBGA
IC REG BOOST ADJ 500MA 6DSBGA
IC REG BOOST ADJ 500MA 6DSBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS61299YBHRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-XFBGA, DSBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.8 to 5.5 volts |